Capital Lighting, Inc. 41380-965 Sconces-Single Glass 478536

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Length 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brushed Nickel Weight: 3.19 Product Name: Single Light Wall Sconce UPC: 785652809651 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 1/2`` DP:1`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Length 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brushed Nickel Weight: 3.19 Product Name: Single Light Wall Sconce UPC: 785652809651 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 1/2`` DP:1`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
41380-965 Sconces-Single Glass - 478536 - Capital Lighting, Inc.
Columbus, OH, USA
41380-965 Sconces-Single Glass
478536
41380-965 Sconces-Single Glass 478536
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Length 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brushed Nickel Weight: 3.19 Product Name: Single Light Wall Sconce UPC: 785652809651 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 1/2`` DP:1`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.50
Length 10.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Brushed Nickel
Weight: 3.19
Product Name: Single Light Wall Sconce
UPC: 785652809651
Category: Wall - Bath Lighting
Glass: Satin Etched
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: D:5 1/2`` DP:1``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478536
Product Name 41380-965 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details