Capital Lighting, Inc. 49065BLE-962 Bathroom Fixtures-Two Lights 478529

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.25 Length 10.25 Extension: 10 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two-Light Sussex Wall/Bath UPC: 785652120008 Category: Wall - Bath Lighting Glass: Satin White Connection: Cap Nuts Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.25 Length 10.25 Extension: 10 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two-Light Sussex Wall/Bath UPC: 785652120008 Category: Wall - Bath Lighting Glass: Satin White Connection: Cap Nuts Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
49065BLE-962 Bathroom Fixtures-Two Lights - 478529 - Capital Lighting, Inc.
Columbus, OH, USA
49065BLE-962 Bathroom Fixtures-Two Lights
478529
49065BLE-962 Bathroom Fixtures-Two Lights 478529
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.25 Length 10.25 Extension: 10 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two-Light Sussex Wall/Bath UPC: 785652120008 Category: Wall - Bath Lighting Glass: Satin White Connection: Cap Nuts Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 10.25
Length 10.25
Extension: 10
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Brushed Nickel
Product Name: Two-Light Sussex Wall/Bath
UPC: 785652120008
Category: Wall - Bath Lighting
Glass: Satin White
Connection: Cap Nuts
Safety Rating: ETL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478529
Product Name 49065BLE-962 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details