Capital Lighting, Inc. 51380-965 Foyer/Hall Lanterns-Glass w/Frame 478522

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 34.25 Length 34.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brushed Nickel Weight: 14.78 Product Name: Three Light Hall/Foyer UPC: 785652138096 Category: Hall - Foyer Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 34.25 Length 34.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brushed Nickel Weight: 14.78 Product Name: Three Light Hall/Foyer UPC: 785652138096 Category: Hall - Foyer Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
51380-965 Foyer/Hall Lanterns-Glass w/Frame - 478522 - Capital Lighting, Inc.
Columbus, OH, USA
51380-965 Foyer/Hall Lanterns-Glass w/Frame
478522
51380-965 Foyer/Hall Lanterns-Glass w/Frame 478522
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 34.25 Length 34.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brushed Nickel Weight: 14.78 Product Name: Three Light Hall/Foyer UPC: 785652138096 Category: Hall - Foyer Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 34.25
Length 34.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Brushed Nickel
Weight: 14.78
Product Name: Three Light Hall/Foyer
UPC: 785652138096
Category: Hall - Foyer Lighting
Glass: Satin Etched
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 1/2`` DP:1``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478522
Product Name 51380-965 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details