Capital Lighting, Inc. 9806-144-PL Exterior -Post/Pier Head 478485

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Brushed Stainless Steel Product Name: One Light Post Mount Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Brushed Stainless Steel Product Name: One Light Post Mount Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
9806-144-PL Exterior -Post/Pier Head - 478485 - Capital Lighting, Inc.
Columbus, OH, USA
9806-144-PL Exterior -Post/Pier Head
478485
9806-144-PL Exterior -Post/Pier Head 478485
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Brushed Stainless Steel Product Name: One Light Post Mount Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 13.50
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Brushed Stainless Steel
Product Name: One Light Post Mount
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478485
Product Name 9806-144-PL Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details