Capital Lighting, Inc. 8720-A615B Exterior -Hanging 478452

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.75 Extension: 6 Bulb Qty: 2 Wattage: 60 Finish: Dorian Bronze Product Name: Two Light Wall Mount Glass: Double French Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.75 Extension: 6 Bulb Qty: 2 Wattage: 60 Finish: Dorian Bronze Product Name: Two Light Wall Mount Glass: Double French Scavo

Suppliers

Company
Product
Description
Supplier Links
8720-A615B Exterior -Hanging - 478452 - Capital Lighting, Inc.
Columbus, OH, USA
8720-A615B Exterior -Hanging
478452
8720-A615B Exterior -Hanging 478452
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.75 Extension: 6 Bulb Qty: 2 Wattage: 60 Finish: Dorian Bronze Product Name: Two Light Wall Mount Glass: Double French Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 14.75
Extension: 6
Bulb
Qty: 2
Wattage: 60
Finish: Dorian Bronze
Product Name: Two Light Wall Mount
Glass: Double French Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478452
Product Name 8720-A615B Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details