Capital Lighting, Inc. 8268-161 Exterior -Hanging 478428

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 21.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Mossoro Walnut Product Name: Four Light Chandelier Hung Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 21.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Mossoro Walnut Product Name: Four Light Chandelier Hung Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
8268-161 Exterior -Hanging - 478428 - Capital Lighting, Inc.
Columbus, OH, USA
8268-161 Exterior -Hanging
478428
8268-161 Exterior -Hanging 478428
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 21.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Mossoro Walnut Product Name: Four Light Chandelier Hung Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 21.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Mossoro Walnut
Product Name: Four Light Chandelier Hung
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478428
Product Name 8268-161 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details