Capital Lighting, Inc. 9148-407-PL Exterior -Wall Mount 478423

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 41.00 Extension: 13 Bulb Type: Spiral PL Qty: 2 Wattage: 13 Finish: Prussian Gold Product Name: Two Light Wall Bracket
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 41.00 Extension: 13 Bulb Type: Spiral PL Qty: 2 Wattage: 13 Finish: Prussian Gold Product Name: Two Light Wall Bracket

Suppliers

Company
Product
Description
Supplier Links
9148-407-PL Exterior -Wall Mount - 478423 - Capital Lighting, Inc.
Columbus, OH, USA
9148-407-PL Exterior -Wall Mount
478423
9148-407-PL Exterior -Wall Mount 478423
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 41.00 Extension: 13 Bulb Type: Spiral PL Qty: 2 Wattage: 13 Finish: Prussian Gold Product Name: Two Light Wall Bracket

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 41.00
Extension: 13
Bulb
Type: Spiral PL
Qty: 2
Wattage: 13
Finish: Prussian Gold
Product Name: Two Light Wall Bracket

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478423
Product Name 9148-407-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details