Capital Lighting, Inc. 8267-161 Exterior -Wall Mount 478422

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 26.75 Extension: 13.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Mossoro Walnut Product Name: Four Light Wall Mount Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 26.75 Extension: 13.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Mossoro Walnut Product Name: Four Light Wall Mount Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
8267-161 Exterior -Wall Mount - 478422 - Capital Lighting, Inc.
Columbus, OH, USA
8267-161 Exterior -Wall Mount
478422
8267-161 Exterior -Wall Mount 478422
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 26.75 Extension: 13.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Mossoro Walnut Product Name: Four Light Wall Mount Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 26.75
Extension: 13.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Mossoro Walnut
Product Name: Four Light Wall Mount
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478422
Product Name 8267-161 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details