Capital Lighting, Inc. 71190-A357-PL Exterior -Hanging 478411

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.75 Bulb Qty: 1 Wattage: 13 Finish: Iron Oxide Product Name: One Light Chain Hung Fixture Glass: Double French Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.75 Bulb Qty: 1 Wattage: 13 Finish: Iron Oxide Product Name: One Light Chain Hung Fixture Glass: Double French Scavo

Suppliers

Company
Product
Description
Supplier Links
71190-A357-PL Exterior -Hanging - 478411 - Capital Lighting, Inc.
Columbus, OH, USA
71190-A357-PL Exterior -Hanging
478411
71190-A357-PL Exterior -Hanging 478411
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.75 Bulb Qty: 1 Wattage: 13 Finish: Iron Oxide Product Name: One Light Chain Hung Fixture Glass: Double French Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.75
Bulb
Qty: 1
Wattage: 13
Finish: Iron Oxide
Product Name: One Light Chain Hung Fixture
Glass: Double French Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478411
Product Name 71190-A357-PL Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details