Capital Lighting, Inc. 8989-61-PL Exterior -Wall Mt./Flush 478402

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.25 Extension: 7.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Vintage Rust Product Name: One Light Wall Sconce Glass: Double French Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.25 Extension: 7.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Vintage Rust Product Name: One Light Wall Sconce Glass: Double French Scavo

Suppliers

Company
Product
Description
Supplier Links
8989-61-PL Exterior -Wall Mt./Flush - 478402 - Capital Lighting, Inc.
Columbus, OH, USA
8989-61-PL Exterior -Wall Mt./Flush
478402
8989-61-PL Exterior -Wall Mt./Flush 478402
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.25 Extension: 7.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Vintage Rust Product Name: One Light Wall Sconce Glass: Double French Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 19.25
Extension: 7.5
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Vintage Rust
Product Name: One Light Wall Sconce
Glass: Double French Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478402
Product Name 8989-61-PL Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details