Capital Lighting, Inc. 8988-61-PL Exterior -Wall Mt./Flush 478400

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.25 Extension: 5.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Vintage Rust Product Name: One Light Wall Sconce Glass: Double French Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.25 Extension: 5.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Vintage Rust Product Name: One Light Wall Sconce Glass: Double French Scavo

Suppliers

Company
Product
Description
Supplier Links
8988-61-PL Exterior -Wall Mt./Flush - 478400 - Capital Lighting, Inc.
Columbus, OH, USA
8988-61-PL Exterior -Wall Mt./Flush
478400
8988-61-PL Exterior -Wall Mt./Flush 478400
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.25 Extension: 5.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Vintage Rust Product Name: One Light Wall Sconce Glass: Double French Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 13.25
Extension: 5.5
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Vintage Rust
Product Name: One Light Wall Sconce
Glass: Double French Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478400
Product Name 8988-61-PL Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details