Capital Lighting, Inc. 72001-A138-PL Exterior -Wall Mt./Flush 478393

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 12.75 Extension: 5.75 Bulb Qty: 1 Wattage: 13 Finish: Aspen Bronze Product Name: One Light Wall Sconce Glass: Rustic Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 12.75 Extension: 5.75 Bulb Qty: 1 Wattage: 13 Finish: Aspen Bronze Product Name: One Light Wall Sconce Glass: Rustic Scavo

Suppliers

Company
Product
Description
Supplier Links
72001-A138-PL Exterior -Wall Mt./Flush - 478393 - Capital Lighting, Inc.
Columbus, OH, USA
72001-A138-PL Exterior -Wall Mt./Flush
478393
72001-A138-PL Exterior -Wall Mt./Flush 478393
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 12.75 Extension: 5.75 Bulb Qty: 1 Wattage: 13 Finish: Aspen Bronze Product Name: One Light Wall Sconce Glass: Rustic Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 12.75
Extension: 5.75
Bulb
Qty: 1
Wattage: 13
Finish: Aspen Bronze
Product Name: One Light Wall Sconce
Glass: Rustic Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478393
Product Name 72001-A138-PL Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790906 - RS Components, Ltd.
Specs
Lamp Type LED
View Details