Capital Lighting, Inc. HP725-WB-AG Sconces-Single Glass 478387

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 10.00 Extension: 14 Bulb Type: Type A Qty: 1 Wattage: 100 Finish: Weathered Brass Product Name: One Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 10.00 Extension: 14 Bulb Type: Type A Qty: 1 Wattage: 100 Finish: Weathered Brass Product Name: One Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp

Suppliers

Company
Product
Description
Supplier Links
HP725-WB-AG Sconces-Single Glass - 478387 - Capital Lighting, Inc.
Columbus, OH, USA
HP725-WB-AG Sconces-Single Glass
478387
HP725-WB-AG Sconces-Single Glass 478387
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 10.00 Extension: 14 Bulb Type: Type A Qty: 1 Wattage: 100 Finish: Weathered Brass Product Name: One Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 10.00
Extension: 14
Bulb
Type: Type A
Qty: 1
Wattage: 100
Finish: Weathered Brass
Product Name: One Light Wall Swing Arm Lamp
Category: Wall Swing Arm Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478387
Product Name HP725-WB-AG Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details