Capital Lighting, Inc. 9243-66-PL Exterior -Wall Mount 478372

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 32.00 Extension: 21 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Wall Mount Glass: Summer Wheat
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 32.00 Extension: 21 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Wall Mount Glass: Summer Wheat

Suppliers

Company
Product
Description
Supplier Links
9243-66-PL Exterior -Wall Mount - 478372 - Capital Lighting, Inc.
Columbus, OH, USA
9243-66-PL Exterior -Wall Mount
478372
9243-66-PL Exterior -Wall Mount 478372
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 32.00 Extension: 21 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Wall Mount Glass: Summer Wheat

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 32.00
Extension: 21
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Black
Product Name: One Light Wall Mount
Glass: Summer Wheat

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478372
Product Name 9243-66-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details