Capital Lighting, Inc. 1972-138 Sconces-Pocket 478366

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 12.50 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aspen Bronze Product Name: One Light Wall Sconce Glass: Rustic Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 12.50 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aspen Bronze Product Name: One Light Wall Sconce Glass: Rustic Scavo

Suppliers

Company
Product
Description
Supplier Links
1972-138 Sconces-Pocket - 478366 - Capital Lighting, Inc.
Columbus, OH, USA
1972-138 Sconces-Pocket
478366
1972-138 Sconces-Pocket 478366
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 12.50 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aspen Bronze Product Name: One Light Wall Sconce Glass: Rustic Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 12.50
Extension: 5.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aspen Bronze
Product Name: One Light Wall Sconce
Glass: Rustic Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478366
Product Name 1972-138 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details