Capital Lighting, Inc. 1971-138 Sconces-Pocket 478364

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 6.25 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aspen Bronze Product Name: One Light Wall Sconce Glass: Rustic Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 6.25 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aspen Bronze Product Name: One Light Wall Sconce Glass: Rustic Scavo

Suppliers

Company
Product
Description
Supplier Links
1971-138 Sconces-Pocket - 478364 - Capital Lighting, Inc.
Columbus, OH, USA
1971-138 Sconces-Pocket
478364
1971-138 Sconces-Pocket 478364
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 6.25 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aspen Bronze Product Name: One Light Wall Sconce Glass: Rustic Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 6.25
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aspen Bronze
Product Name: One Light Wall Sconce
Glass: Rustic Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478364
Product Name 1971-138 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details