Capital Lighting, Inc. 334-84-PL Sconces-Pocket 478361

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.00 Extension: 4 Bulb Type: Spiral Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.00 Extension: 4 Bulb Type: Spiral Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
334-84-PL Sconces-Pocket - 478361 - Capital Lighting, Inc.
Columbus, OH, USA
334-84-PL Sconces-Pocket
478361
334-84-PL Sconces-Pocket 478361
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.00 Extension: 4 Bulb Type: Spiral Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 9.00
Extension: 4
Bulb
Type: Spiral
Qty: 2
Wattage: 13
Finish: Brushed Nickel
Product Name: Two Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478361
Product Name 334-84-PL Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details