Capital Lighting, Inc. 21146 Mid. Chandeliers-Glass Up 478334

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.88 Height: 23.75 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: French Silver Weight: 35 Product Name: Six Light Chandelier UPC: 792977211465 Category: Lighting Fixtures Shipped Via: Ups Designer: Francois Degueurce
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.88 Height: 23.75 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: French Silver Weight: 35 Product Name: Six Light Chandelier UPC: 792977211465 Category: Lighting Fixtures Shipped Via: Ups Designer: Francois Degueurce

Suppliers

Company
Product
Description
Supplier Links
21146 Mid. Chandeliers-Glass Up - 478334 - Capital Lighting, Inc.
Columbus, OH, USA
21146 Mid. Chandeliers-Glass Up
478334
21146 Mid. Chandeliers-Glass Up 478334
PRODUCT DETAILS / SPECS Width/Dia: 28.88 Height: 23.75 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: French Silver Weight: 35 Product Name: Six Light Chandelier UPC: 792977211465 Category: Lighting Fixtures Shipped Via: Ups Designer: Francois Degueurce

PRODUCT DETAILS / SPECS
Width/Dia: 28.88
Height: 23.75
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: French Silver
Weight: 35
Product Name: Six Light Chandelier
UPC: 792977211465
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Francois Degueurce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478334
Product Name 21146 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details