Capital Lighting, Inc. 21148 Foyer/Hall Lanterns-Glass w/Frame 478333

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.38 Height: 34.25 Length 34.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: French Silver Weight: 32 Product Name: Four Light Lantern UPC: 792977211489 Category: Lighting Fixtures Shipped Via: Ups Designer: Francois Degueurce
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.38 Height: 34.25 Length 34.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: French Silver Weight: 32 Product Name: Four Light Lantern UPC: 792977211489 Category: Lighting Fixtures Shipped Via: Ups Designer: Francois Degueurce

Suppliers

Company
Product
Description
Supplier Links
21148 Foyer/Hall Lanterns-Glass w/Frame - 478333 - Capital Lighting, Inc.
Columbus, OH, USA
21148 Foyer/Hall Lanterns-Glass w/Frame
478333
21148 Foyer/Hall Lanterns-Glass w/Frame 478333
PRODUCT DETAILS / SPECS Width/Dia: 19.38 Height: 34.25 Length 34.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: French Silver Weight: 32 Product Name: Four Light Lantern UPC: 792977211489 Category: Lighting Fixtures Shipped Via: Ups Designer: Francois Degueurce

PRODUCT DETAILS / SPECS
Width/Dia: 19.38
Height: 34.25
Length 34.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: French Silver
Weight: 32
Product Name: Four Light Lantern
UPC: 792977211489
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Francois Degueurce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478333
Product Name 21148 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details