Capital Lighting, Inc. P15-80-51 Lamps-Desk/Piano Lamps 478199

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.00 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Satin Brass Product Name: Two Light Piano Lamp Category: Piano/Desk Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.00 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Satin Brass Product Name: Two Light Piano Lamp Category: Piano/Desk Lamp

Suppliers

Company
Product
Description
Supplier Links
P15-80-51 Lamps-Desk/Piano Lamps - 478199 - Capital Lighting, Inc.
Columbus, OH, USA
P15-80-51 Lamps-Desk/Piano Lamps
478199
P15-80-51 Lamps-Desk/Piano Lamps 478199
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.00 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Satin Brass Product Name: Two Light Piano Lamp Category: Piano/Desk Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 18.00
Bulb
Type: T10
Qty: 2
Wattage: 60
Finish: Satin Brass
Product Name: Two Light Piano Lamp
Category: Piano/Desk Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478199
Product Name P15-80-51 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details