Capital Lighting, Inc. 1315-PN Foyer/Hall Lanterns-Glass w/Frame 477910

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.00 Length 26.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 33 Product Name: Four Light Pendant UPC: 806134042158 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.00 Length 26.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 33 Product Name: Four Light Pendant UPC: 806134042158 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1315-PN Foyer/Hall Lanterns-Glass w/Frame - 477910 - Capital Lighting, Inc.
Columbus, OH, USA
1315-PN Foyer/Hall Lanterns-Glass w/Frame
477910
1315-PN Foyer/Hall Lanterns-Glass w/Frame 477910
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.00 Length 26.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 33 Product Name: Four Light Pendant UPC: 806134042158 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 26.00
Length 26.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Polished Nickel
Weight: 33
Product Name: Four Light Pendant
UPC: 806134042158
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477910
Product Name 1315-PN Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details