Capital Lighting, Inc. 1401-SN Sconces-Single Glass 477904

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.00 Extension: 6.5 Bulb Type: G9 Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 3 Product Name: One Light Bath And Vanity Fixture UPC: 806134039684 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.00 Extension: 6.5 Bulb Type: G9 Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 3 Product Name: One Light Bath And Vanity Fixture UPC: 806134039684 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1401-SN Sconces-Single Glass - 477904 - Capital Lighting, Inc.
Columbus, OH, USA
1401-SN Sconces-Single Glass
477904
1401-SN Sconces-Single Glass 477904
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.00 Extension: 6.5 Bulb Type: G9 Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 3 Product Name: One Light Bath And Vanity Fixture UPC: 806134039684 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.00
Extension: 6.5
Bulb
Type: G9
Qty: 1
Wattage: 75
Finish: Satin Nickel
Weight: 3
Product Name: One Light Bath And Vanity Fixture
UPC: 806134039684
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477904
Product Name 1401-SN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details