Capital Lighting, Inc. 1403-SN Bathroom Fixtures-Three Lights 477903

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 7.00 Extension: 6.5 Bulb Type: G9 Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 9 Product Name: Three Light Bath And Vanity Fixture UPC: 806134039707 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 7.00 Extension: 6.5 Bulb Type: G9 Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 9 Product Name: Three Light Bath And Vanity Fixture UPC: 806134039707 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1403-SN Bathroom Fixtures-Three Lights - 477903 - Capital Lighting, Inc.
Columbus, OH, USA
1403-SN Bathroom Fixtures-Three Lights
477903
1403-SN Bathroom Fixtures-Three Lights 477903
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 7.00 Extension: 6.5 Bulb Type: G9 Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 9 Product Name: Three Light Bath And Vanity Fixture UPC: 806134039707 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 23.25
Height: 7.00
Extension: 6.5
Bulb
Type: G9
Qty: 3
Wattage: 75
Finish: Satin Nickel
Weight: 9
Product Name: Three Light Bath And Vanity Fixture
UPC: 806134039707
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477903
Product Name 1403-SN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details