Capital Lighting, Inc. 1404-PC Bathroom Fixtures-Four Lights 477901

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 7.00 Extension: 6.5 Bulb Type: G9 Qty: 4 Wattage: 75 Finish: Polished Chrome Weight: 11 Product Name: Four Light Bath And Vanity Fixture UPC: 806134039660 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 7.00 Extension: 6.5 Bulb Type: G9 Qty: 4 Wattage: 75 Finish: Polished Chrome Weight: 11 Product Name: Four Light Bath And Vanity Fixture UPC: 806134039660 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1404-PC Bathroom Fixtures-Four Lights - 477901 - Capital Lighting, Inc.
Columbus, OH, USA
1404-PC Bathroom Fixtures-Four Lights
477901
1404-PC Bathroom Fixtures-Four Lights 477901
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 7.00 Extension: 6.5 Bulb Type: G9 Qty: 4 Wattage: 75 Finish: Polished Chrome Weight: 11 Product Name: Four Light Bath And Vanity Fixture UPC: 806134039660 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 7.00
Extension: 6.5
Bulb
Type: G9
Qty: 4
Wattage: 75
Finish: Polished Chrome
Weight: 11
Product Name: Four Light Bath And Vanity Fixture
UPC: 806134039660
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477901
Product Name 1404-PC Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details