Capital Lighting, Inc. WB1323PN Sconces-Single Glass 477885

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Extension: 4.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 2 Product Name: One Light Vanity Fixture UPC: 014817318579 Category: Wall Glass: Opal etched Shipped Via: UPS Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Extension: 4.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 2 Product Name: One Light Vanity Fixture UPC: 014817318579 Category: Wall Glass: Opal etched Shipped Via: UPS Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
WB1323PN Sconces-Single Glass - 477885 - Capital Lighting, Inc.
Columbus, OH, USA
WB1323PN Sconces-Single Glass
477885
WB1323PN Sconces-Single Glass 477885
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Extension: 4.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 2 Product Name: One Light Vanity Fixture UPC: 014817318579 Category: Wall Glass: Opal etched Shipped Via: UPS Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.00
Extension: 4.38
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 2
Product Name: One Light Vanity Fixture
UPC: 014817318579
Category: Wall
Glass: Opal etched
Shipped Via: UPS
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477885
Product Name WB1323PN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details