Capital Lighting, Inc. VS12401-ORB Sconces-Single Glass 477851

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.75 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 2.6 Product Name: One Light Vanity Fixture UPC: 014817319675 Category: Vanity Glass: Excavation Shipped Via: UPS Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.75 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 2.6 Product Name: One Light Vanity Fixture UPC: 014817319675 Category: Vanity Glass: Excavation Shipped Via: UPS Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
VS12401-ORB Sconces-Single Glass - 477851 - Capital Lighting, Inc.
Columbus, OH, USA
VS12401-ORB Sconces-Single Glass
477851
VS12401-ORB Sconces-Single Glass 477851
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.75 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 2.6 Product Name: One Light Vanity Fixture UPC: 014817319675 Category: Vanity Glass: Excavation Shipped Via: UPS Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.75
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 2.6
Product Name: One Light Vanity Fixture
UPC: 014817319675
Category: Vanity
Glass: Excavation
Shipped Via: UPS
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477851
Product Name VS12401-ORB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details