Capital Lighting, Inc. VS12401-PN Sconces-Single Glass 477850

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.75 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 2.6 Product Name: One Light Vanity Fixture UPC: 014817319682 Category: Vanity Glass: Opal etched Shipped Via: UPS Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.75 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 2.6 Product Name: One Light Vanity Fixture UPC: 014817319682 Category: Vanity Glass: Opal etched Shipped Via: UPS Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
VS12401-PN Sconces-Single Glass - 477850 - Capital Lighting, Inc.
Columbus, OH, USA
VS12401-PN Sconces-Single Glass
477850
VS12401-PN Sconces-Single Glass 477850
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.75 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 2.6 Product Name: One Light Vanity Fixture UPC: 014817319682 Category: Vanity Glass: Opal etched Shipped Via: UPS Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.75
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 2.6
Product Name: One Light Vanity Fixture
UPC: 014817319682
Category: Vanity
Glass: Opal etched
Shipped Via: UPS
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477850
Product Name VS12401-PN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details