Capital Lighting, Inc. OL5600WAL Exterior -Wall Mount 477848

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Walnut Weight: 3.87 Product Name: One Light Wall Lantern UPC: 014817317992 Category: Outdoor Glass: Blown clear water Shipped Via: UPS Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Walnut Weight: 3.87 Product Name: One Light Wall Lantern UPC: 014817317992 Category: Outdoor Glass: Blown clear water Shipped Via: UPS Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
OL5600WAL Exterior -Wall Mount - 477848 - Capital Lighting, Inc.
Columbus, OH, USA
OL5600WAL Exterior -Wall Mount
477848
OL5600WAL Exterior -Wall Mount 477848
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Walnut Weight: 3.87 Product Name: One Light Wall Lantern UPC: 014817317992 Category: Outdoor Glass: Blown clear water Shipped Via: UPS Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 13.50
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Walnut
Weight: 3.87
Product Name: One Light Wall Lantern
UPC: 014817317992
Category: Outdoor
Glass: Blown clear water
Shipped Via: UPS
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477848
Product Name OL5600WAL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details