Capital Lighting, Inc. SF237ORB Semi-Flush Mts.-Bowl Style 477827

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 11.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 9.8 Product Name: Four Light Indoor Semi-Flush Mount UPC: 014817319095 Category: Semi Flush Glass: Excavation Shipped Via: Oversized Safety Rating: UL Canopy: 5``Sq. Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 11.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 9.8 Product Name: Four Light Indoor Semi-Flush Mount UPC: 014817319095 Category: Semi Flush Glass: Excavation Shipped Via: Oversized Safety Rating: UL Canopy: 5``Sq. Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
SF237ORB Semi-Flush Mts.-Bowl Style - 477827 - Capital Lighting, Inc.
Columbus, OH, USA
SF237ORB Semi-Flush Mts.-Bowl Style
477827
SF237ORB Semi-Flush Mts.-Bowl Style 477827
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 11.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 9.8 Product Name: Four Light Indoor Semi-Flush Mount UPC: 014817319095 Category: Semi Flush Glass: Excavation Shipped Via: Oversized Safety Rating: UL Canopy: 5``Sq. Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 11.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 9.8
Product Name: Four Light Indoor Semi-Flush Mount
UPC: 014817319095
Category: Semi Flush
Glass: Excavation
Shipped Via: Oversized
Safety Rating: UL
Canopy: 5``Sq.
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477827
Product Name SF237ORB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details