Capital Lighting, Inc. SF238WAL Semi-Flush Mts.-Bowl Style 477826

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Walnut Weight: 5.9 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817319002 Category: Semi Flush Glass: Amber snow scavo Shipped Via: UPS Safety Rating: UL Canopy: 6``Rd Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Walnut Weight: 5.9 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817319002 Category: Semi Flush Glass: Amber snow scavo Shipped Via: UPS Safety Rating: UL Canopy: 6``Rd Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
SF238WAL Semi-Flush Mts.-Bowl Style - 477826 - Capital Lighting, Inc.
Columbus, OH, USA
SF238WAL Semi-Flush Mts.-Bowl Style
477826
SF238WAL Semi-Flush Mts.-Bowl Style 477826
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Walnut Weight: 5.9 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817319002 Category: Semi Flush Glass: Amber snow scavo Shipped Via: UPS Safety Rating: UL Canopy: 6``Rd Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 11.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Walnut
Weight: 5.9
Product Name: Two Light Indoor Semi-Flush Mount
UPC: 014817319002
Category: Semi Flush
Glass: Amber snow scavo
Shipped Via: UPS
Safety Rating: UL
Canopy: 6``Rd
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477826
Product Name SF238WAL Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details