Capital Lighting, Inc. P1113ORB Mini Pendants-Rod 477818

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 4.8 Product Name: One Light Mini Pendants UPC: 014817318784 Category: Pendants Glass: Excavation Shipped Via: UPS Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 4.8 Product Name: One Light Mini Pendants UPC: 014817318784 Category: Pendants Glass: Excavation Shipped Via: UPS Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
P1113ORB Mini Pendants-Rod - 477818 - Capital Lighting, Inc.
Columbus, OH, USA
P1113ORB Mini Pendants-Rod
477818
P1113ORB Mini Pendants-Rod 477818
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 4.8 Product Name: One Light Mini Pendants UPC: 014817318784 Category: Pendants Glass: Excavation Shipped Via: UPS Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 6.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 4.8
Product Name: One Light Mini Pendants
UPC: 014817318784
Category: Pendants
Glass: Excavation
Shipped Via: UPS
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477818
Product Name P1113ORB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details