Capital Lighting, Inc. SF236ORB Semi-Flush Mts.-Bowl Style 477808

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Oil Rubbed Bronze Weight: 4.4 Product Name: Four Light Indoor Semi-Flush Mount UPC: 014817319064 Category: Semi Flush Glass: Excavation Shipped Via: UPS Safety Rating: UL Canopy: 5``Sq Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Oil Rubbed Bronze Weight: 4.4 Product Name: Four Light Indoor Semi-Flush Mount UPC: 014817319064 Category: Semi Flush Glass: Excavation Shipped Via: UPS Safety Rating: UL Canopy: 5``Sq Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
SF236ORB Semi-Flush Mts.-Bowl Style - 477808 - Capital Lighting, Inc.
Columbus, OH, USA
SF236ORB Semi-Flush Mts.-Bowl Style
477808
SF236ORB Semi-Flush Mts.-Bowl Style 477808
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Oil Rubbed Bronze Weight: 4.4 Product Name: Four Light Indoor Semi-Flush Mount UPC: 014817319064 Category: Semi Flush Glass: Excavation Shipped Via: UPS Safety Rating: UL Canopy: 5``Sq Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 8.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Oil Rubbed Bronze
Weight: 4.4
Product Name: Four Light Indoor Semi-Flush Mount
UPC: 014817319064
Category: Semi Flush
Glass: Excavation
Shipped Via: UPS
Safety Rating: UL
Canopy: 5``Sq
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477808
Product Name SF236ORB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details