Capital Lighting, Inc. B1581PC Sconces-Single Glass 477687

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 6 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Polish Chrome Product Name: One Light Bath UPC: 782042667105 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 6 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Polish Chrome Product Name: One Light Bath UPC: 782042667105 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
B1581PC Sconces-Single Glass - 477687 - Capital Lighting, Inc.
Columbus, OH, USA
B1581PC Sconces-Single Glass
477687
B1581PC Sconces-Single Glass 477687
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 6 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Polish Chrome Product Name: One Light Bath UPC: 782042667105 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.00
Extension: 6
Bulb
Type: Medium Base
Qty: 1
Wattage: 60
Finish: Polish Chrome
Product Name: One Light Bath
UPC: 782042667105
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477687
Product Name B1581PC Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details