Capital Lighting, Inc. B1583PC Bathroom Fixtures-Three Lights 477686

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 10.00 Extension: 6 Bulb Type: Medium Base Qty: 3 Wattage: 60 Finish: Polish Chrome Product Name: Three Light Bath UPC: 782042667129 Category: Interior Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 10.00 Extension: 6 Bulb Type: Medium Base Qty: 3 Wattage: 60 Finish: Polish Chrome Product Name: Three Light Bath UPC: 782042667129 Category: Interior Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
B1583PC Bathroom Fixtures-Three Lights - 477686 - Capital Lighting, Inc.
Columbus, OH, USA
B1583PC Bathroom Fixtures-Three Lights
477686
B1583PC Bathroom Fixtures-Three Lights 477686
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 10.00 Extension: 6 Bulb Type: Medium Base Qty: 3 Wattage: 60 Finish: Polish Chrome Product Name: Three Light Bath UPC: 782042667129 Category: Interior Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 10.00
Extension: 6
Bulb
Type: Medium Base
Qty: 3
Wattage: 60
Finish: Polish Chrome
Product Name: Three Light Bath
UPC: 782042667129
Category: Interior
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477686
Product Name B1583PC Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details