Capital Lighting, Inc. B1584PC Bathroom Fixtures-Four Lights 477683

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 10.00 Extension: 6 Bulb Type: Medium Base Qty: 4 Wattage: 60 Finish: Polish Chrome Product Name: Four Light Bath UPC: 782042667136 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 10.00 Extension: 6 Bulb Type: Medium Base Qty: 4 Wattage: 60 Finish: Polish Chrome Product Name: Four Light Bath UPC: 782042667136 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
B1584PC Bathroom Fixtures-Four Lights - 477683 - Capital Lighting, Inc.
Columbus, OH, USA
B1584PC Bathroom Fixtures-Four Lights
477683
B1584PC Bathroom Fixtures-Four Lights 477683
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 10.00 Extension: 6 Bulb Type: Medium Base Qty: 4 Wattage: 60 Finish: Polish Chrome Product Name: Four Light Bath UPC: 782042667136 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 10.00
Extension: 6
Bulb
Type: Medium Base
Qty: 4
Wattage: 60
Finish: Polish Chrome
Product Name: Four Light Bath
UPC: 782042667136
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477683
Product Name B1584PC Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details