Capital Lighting, Inc. B1278NR Exterior -Wall Mt./Flush 477678

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.50 Extension: 4.25 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Natural Rust Product Name: One Light Pocket Lantern UPC: 782042665774 Category: Exterior Top to outlet: 10.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.50 Extension: 4.25 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Natural Rust Product Name: One Light Pocket Lantern UPC: 782042665774 Category: Exterior Top to outlet: 10.25

Suppliers

Company
Product
Description
Supplier Links
B1278NR Exterior -Wall Mt./Flush - 477678 - Capital Lighting, Inc.
Columbus, OH, USA
B1278NR Exterior -Wall Mt./Flush
477678
B1278NR Exterior -Wall Mt./Flush 477678
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.50 Extension: 4.25 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Natural Rust Product Name: One Light Pocket Lantern UPC: 782042665774 Category: Exterior Top to outlet: 10.25

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 15.50
Extension: 4.25
Bulb
Type: Medium Base
Qty: 1
Wattage: 60
Finish: Natural Rust
Product Name: One Light Pocket Lantern
UPC: 782042665774
Category: Exterior
Top to outlet: 10.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477678
Product Name B1278NR Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details