Capital Lighting, Inc. B1289SG Sconces-Pocket 477647

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Gold Product Name: Two Light Wall Sconce UPC: 782042668409 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Gold Product Name: Two Light Wall Sconce UPC: 782042668409 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
B1289SG Sconces-Pocket - 477647 - Capital Lighting, Inc.
Columbus, OH, USA
B1289SG Sconces-Pocket
477647
B1289SG Sconces-Pocket 477647
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Gold Product Name: Two Light Wall Sconce UPC: 782042668409 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 14.00
Extension: 5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Silver Gold
Product Name: Two Light Wall Sconce
UPC: 782042668409
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477647
Product Name B1289SG Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details