Capital Lighting, Inc. B1352FBZ Exterior -Wall Mt./Flush 477634

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 15.25 Extension: 6 Bulb Type: Medium Base Qty: 2 Wattage: 60 Finish: Forged Bronze Product Name: Two Light Wall Sconce UPC: 782042668034 Category: Interior Top to outlet: 7.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 15.25 Extension: 6 Bulb Type: Medium Base Qty: 2 Wattage: 60 Finish: Forged Bronze Product Name: Two Light Wall Sconce UPC: 782042668034 Category: Interior Top to outlet: 7.25

Suppliers

Company
Product
Description
Supplier Links
B1352FBZ Exterior -Wall Mt./Flush - 477634 - Capital Lighting, Inc.
Columbus, OH, USA
B1352FBZ Exterior -Wall Mt./Flush
477634
B1352FBZ Exterior -Wall Mt./Flush 477634
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 15.25 Extension: 6 Bulb Type: Medium Base Qty: 2 Wattage: 60 Finish: Forged Bronze Product Name: Two Light Wall Sconce UPC: 782042668034 Category: Interior Top to outlet: 7.25

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 15.25
Extension: 6
Bulb
Type: Medium Base
Qty: 2
Wattage: 60
Finish: Forged Bronze
Product Name: Two Light Wall Sconce
UPC: 782042668034
Category: Interior
Top to outlet: 7.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477634
Product Name B1352FBZ Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details