Capital Lighting, Inc. B1404GR Bathroom Fixtures-Four Lights 477612

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 5.00 Extension: 4 Bulb Type: Medium Base Qty: 4 Wattage: 60 Finish: Graphite Product Name: Four Light Bath UPC: 782042668126 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 5.00 Extension: 4 Bulb Type: Medium Base Qty: 4 Wattage: 60 Finish: Graphite Product Name: Four Light Bath UPC: 782042668126 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
B1404GR Bathroom Fixtures-Four Lights - 477612 - Capital Lighting, Inc.
Columbus, OH, USA
B1404GR Bathroom Fixtures-Four Lights
477612
B1404GR Bathroom Fixtures-Four Lights 477612
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 5.00 Extension: 4 Bulb Type: Medium Base Qty: 4 Wattage: 60 Finish: Graphite Product Name: Four Light Bath UPC: 782042668126 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 5.00
Extension: 4
Bulb
Type: Medium Base
Qty: 4
Wattage: 60
Finish: Graphite
Product Name: Four Light Bath
UPC: 782042668126
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477612
Product Name B1404GR Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details