Capital Lighting, Inc. B1402GR Bathroom Fixtures-Two Lights 477611

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 5.00 Extension: 4 Bulb Type: Medium Base Qty: 2 Wattage: 60 Finish: Graphite Product Name: Two Light Bath UPC: 782042668119 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 5.00 Extension: 4 Bulb Type: Medium Base Qty: 2 Wattage: 60 Finish: Graphite Product Name: Two Light Bath UPC: 782042668119 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
B1402GR Bathroom Fixtures-Two Lights - 477611 - Capital Lighting, Inc.
Columbus, OH, USA
B1402GR Bathroom Fixtures-Two Lights
477611
B1402GR Bathroom Fixtures-Two Lights 477611
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 5.00 Extension: 4 Bulb Type: Medium Base Qty: 2 Wattage: 60 Finish: Graphite Product Name: Two Light Bath UPC: 782042668119 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 5.00
Extension: 4
Bulb
Type: Medium Base
Qty: 2
Wattage: 60
Finish: Graphite
Product Name: Two Light Bath
UPC: 782042668119
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477611
Product Name B1402GR Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details