Capital Lighting, Inc. B1413NR Exterior -Wall Mount 477609

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 22.00 Extension: 12.5 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Natural Rust Product Name: One Light Wall Lanter UPC: 782042672543 Category: Exterior Shipped Via: Truck Top to outlet: 13.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 22.00 Extension: 12.5 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Natural Rust Product Name: One Light Wall Lanter UPC: 782042672543 Category: Exterior Shipped Via: Truck Top to outlet: 13.00

Suppliers

Company
Product
Description
Supplier Links
B1413NR Exterior -Wall Mount - 477609 - Capital Lighting, Inc.
Columbus, OH, USA
B1413NR Exterior -Wall Mount
477609
B1413NR Exterior -Wall Mount 477609
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 22.00 Extension: 12.5 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Natural Rust Product Name: One Light Wall Lanter UPC: 782042672543 Category: Exterior Shipped Via: Truck Top to outlet: 13.00

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 22.00
Extension: 12.5
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Natural Rust
Product Name: One Light Wall Lanter
UPC: 782042672543
Category: Exterior
Shipped Via: Truck
Top to outlet: 13.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477609
Product Name B1413NR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details