Capital Lighting, Inc. F2187/6LBR Mid. Chandeliers-Glass Up 477598

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Liberty Bronze Weight: 18.88 Product Name: Six Light Chandelier UPC: 014817319330 Category: Chandeliers Glass: Frost amber Shipped Via: Oversized Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Liberty Bronze Weight: 18.88 Product Name: Six Light Chandelier UPC: 014817319330 Category: Chandeliers Glass: Frost amber Shipped Via: Oversized Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
F2187/6LBR Mid. Chandeliers-Glass Up - 477598 - Capital Lighting, Inc.
Columbus, OH, USA
F2187/6LBR Mid. Chandeliers-Glass Up
477598
F2187/6LBR Mid. Chandeliers-Glass Up 477598
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Liberty Bronze Weight: 18.88 Product Name: Six Light Chandelier UPC: 014817319330 Category: Chandeliers Glass: Frost amber Shipped Via: Oversized Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 28.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Liberty Bronze
Weight: 18.88
Product Name: Six Light Chandelier
UPC: 014817319330
Category: Chandeliers
Glass: Frost amber
Shipped Via: Oversized
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477598
Product Name F2187/6LBR Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details