Capital Lighting, Inc. F2185/3LBR Island/Pool Table-3 Light Bar 477592

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.75 Length 22.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Liberty Bronze Weight: 12.76 Product Name: Three Light Island Chandelier UPC: 014817319316 Category: Chandeliers Glass: Frost amber Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.75 Length 22.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Liberty Bronze Weight: 12.76 Product Name: Three Light Island Chandelier UPC: 014817319316 Category: Chandeliers Glass: Frost amber Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F2185/3LBR Island/Pool Table-3 Light Bar - 477592 - Capital Lighting, Inc.
Columbus, OH, USA
F2185/3LBR Island/Pool Table-3 Light Bar
477592
F2185/3LBR Island/Pool Table-3 Light Bar 477592
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.75 Length 22.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Liberty Bronze Weight: 12.76 Product Name: Three Light Island Chandelier UPC: 014817319316 Category: Chandeliers Glass: Frost amber Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 22.75
Length 22.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Liberty Bronze
Weight: 12.76
Product Name: Three Light Island Chandelier
UPC: 014817319316
Category: Chandeliers
Glass: Frost amber
Shipped Via: Oversized
Safety Rating: UL
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477592
Product Name F2185/3LBR Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details