Capital Lighting, Inc. OL3008BK Exterior -Post/Pier Head 477580

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 23.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 8.03 Product Name: Three Light Post UPC: 014817318227 Category: Outdoor Glass: Clear seeded Shipped Via: UPS Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 23.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 8.03 Product Name: Three Light Post UPC: 014817318227 Category: Outdoor Glass: Clear seeded Shipped Via: UPS Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
OL3008BK Exterior -Post/Pier Head - 477580 - Capital Lighting, Inc.
Columbus, OH, USA
OL3008BK Exterior -Post/Pier Head
477580
OL3008BK Exterior -Post/Pier Head 477580
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 23.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 8.03 Product Name: Three Light Post UPC: 014817318227 Category: Outdoor Glass: Clear seeded Shipped Via: UPS Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 23.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Weight: 8.03
Product Name: Three Light Post
UPC: 014817318227
Category: Outdoor
Glass: Clear seeded
Shipped Via: UPS
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477580
Product Name OL3008BK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details