Capital Lighting, Inc. ODWB4220CB Exterior -Sconces 477550

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.50 Extension: 3.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Corrithian Bronze Weight: 6.31 Product Name: Two Light Outdoor Light UPC: 014817319194 Category: Outdoor Glass: Excavation Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.50 Extension: 3.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Corrithian Bronze Weight: 6.31 Product Name: Two Light Outdoor Light UPC: 014817319194 Category: Outdoor Glass: Excavation Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
ODWB4220CB Exterior -Sconces - 477550 - Capital Lighting, Inc.
Columbus, OH, USA
ODWB4220CB Exterior -Sconces
477550
ODWB4220CB Exterior -Sconces 477550
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.50 Extension: 3.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Corrithian Bronze Weight: 6.31 Product Name: Two Light Outdoor Light UPC: 014817319194 Category: Outdoor Glass: Excavation Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 14.50
Extension: 3.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Corrithian Bronze
Weight: 6.31
Product Name: Two Light Outdoor Light
UPC: 014817319194
Category: Outdoor
Glass: Excavation
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477550
Product Name ODWB4220CB Exterior -Sconces
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details