Capital Lighting, Inc. F2215/6+2ORB Island/Pool Table-4 Light + 477537

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.25 Length 8.25 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 28 Product Name: Six Light Chandelier UPC: 014817319798 Category: Chandeliers Glass: Excavation Shipped Via: Truck Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.25 Length 8.25 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 28 Product Name: Six Light Chandelier UPC: 014817319798 Category: Chandeliers Glass: Excavation Shipped Via: Truck Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
F2215/6+2ORB Island/Pool Table-4 Light + - 477537 - Capital Lighting, Inc.
Columbus, OH, USA
F2215/6+2ORB Island/Pool Table-4 Light +
477537
F2215/6+2ORB Island/Pool Table-4 Light + 477537
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.25 Length 8.25 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 28 Product Name: Six Light Chandelier UPC: 014817319798 Category: Chandeliers Glass: Excavation Shipped Via: Truck Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 8.25
Length 8.25
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 28
Product Name: Six Light Chandelier
UPC: 014817319798
Category: Chandeliers
Glass: Excavation
Shipped Via: Truck
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477537
Product Name F2215/6+2ORB Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details