Capital Lighting, Inc. F2219/3WAL Mid. Chandeliers-Glass Down 477532

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 19.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Walnut Weight: 14.3 Product Name: Three Light Chandelier UPC: 014817319880 Category: Chandeliers Glass: Amber snow scavo Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 19.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Walnut Weight: 14.3 Product Name: Three Light Chandelier UPC: 014817319880 Category: Chandeliers Glass: Amber snow scavo Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F2219/3WAL Mid. Chandeliers-Glass Down - 477532 - Capital Lighting, Inc.
Columbus, OH, USA
F2219/3WAL Mid. Chandeliers-Glass Down
477532
F2219/3WAL Mid. Chandeliers-Glass Down 477532
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 19.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Walnut Weight: 14.3 Product Name: Three Light Chandelier UPC: 014817319880 Category: Chandeliers Glass: Amber snow scavo Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 19.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Walnut
Weight: 14.3
Product Name: Three Light Chandelier
UPC: 014817319880
Category: Chandeliers
Glass: Amber snow scavo
Shipped Via: Oversized
Safety Rating: UL
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477532
Product Name F2219/3WAL Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details