Capital Lighting, Inc. F2226/3ATS Mini Chandeliers-Candle 477516

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Tortoise Shell Weight: 7.5 Product Name: Three Light Mini Chandelier UPC: 014817318876 Category: Chandeliers Shipped Via: Oversized Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Tortoise Shell Weight: 7.5 Product Name: Three Light Mini Chandelier UPC: 014817318876 Category: Chandeliers Shipped Via: Oversized Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
F2226/3ATS Mini Chandeliers-Candle - 477516 - Capital Lighting, Inc.
Columbus, OH, USA
F2226/3ATS Mini Chandeliers-Candle
477516
F2226/3ATS Mini Chandeliers-Candle 477516
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Tortoise Shell Weight: 7.5 Product Name: Three Light Mini Chandelier UPC: 014817318876 Category: Chandeliers Shipped Via: Oversized Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 21.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Aged Tortoise Shell
Weight: 7.5
Product Name: Three Light Mini Chandelier
UPC: 014817318876
Category: Chandeliers
Shipped Via: Oversized
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477516
Product Name F2226/3ATS Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details