Capital Lighting, Inc. F2225/6+3WAL Large Chandeliers-Glass Shade 477514

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.25 Height: 45.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Walnut Weight: 31 Product Name: Nine Light Multi-Tier Chandelier UPC: 014817318968 Category: Chandeliers Glass: Amber snow scavo Shipped Via: Truck Safety Rating: UL Chain: 84`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.25 Height: 45.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Walnut Weight: 31 Product Name: Nine Light Multi-Tier Chandelier UPC: 014817318968 Category: Chandeliers Glass: Amber snow scavo Shipped Via: Truck Safety Rating: UL Chain: 84`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F2225/6+3WAL Large Chandeliers-Glass Shade - 477514 - Capital Lighting, Inc.
Columbus, OH, USA
F2225/6+3WAL Large Chandeliers-Glass Shade
477514
F2225/6+3WAL Large Chandeliers-Glass Shade 477514
PRODUCT DETAILS / SPECS Width/Dia: 37.25 Height: 45.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Walnut Weight: 31 Product Name: Nine Light Multi-Tier Chandelier UPC: 014817318968 Category: Chandeliers Glass: Amber snow scavo Shipped Via: Truck Safety Rating: UL Chain: 84`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 37.25
Height: 45.75
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Walnut
Weight: 31
Product Name: Nine Light Multi-Tier Chandelier
UPC: 014817318968
Category: Chandeliers
Glass: Amber snow scavo
Shipped Via: Truck
Safety Rating: UL
Chain: 84``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477514
Product Name F2225/6+3WAL Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details