Capital Lighting, Inc. B1221NR Sconces-Single Glass 477486

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Extension: 7 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Natural Rust Product Name: One Light Bath UPC: 782042674646 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Extension: 7 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Natural Rust Product Name: One Light Bath UPC: 782042674646 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
B1221NR Sconces-Single Glass - 477486 - Capital Lighting, Inc.
Columbus, OH, USA
B1221NR Sconces-Single Glass
477486
B1221NR Sconces-Single Glass 477486
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Extension: 7 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Natural Rust Product Name: One Light Bath UPC: 782042674646 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.00
Extension: 7
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Natural Rust
Product Name: One Light Bath
UPC: 782042674646
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477486
Product Name B1221NR Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details